IDEX Health & Science NanoTight™ Sleeve Orange 1/16" OD x .013" ID x 1.6" Natural F-241N

Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in orange and natural color.
Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in orange and natural color.

Suppliers

Company
Product
Description
Supplier Links
NanoTight™ Sleeve Orange 1/16
Oak Harbor, WA, USA
NanoTight™ Sleeve Orange 1/16" OD x .013" ID x 1.6" Natural
F-241N
NanoTight™ Sleeve Orange 1/16" OD x .013" ID x 1.6" Natural F-241N
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in orange and natural color.

Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in orange and natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-241N
Product Name NanoTight™ Sleeve Orange 1/16" OD x .013" ID x 1.6" Natural
Fitting Type Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1214319 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details