IDEX Health & Science Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black P-218BLK

Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.
Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black
P-218BLK
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black P-218BLK
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-218BLK
Product Name Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-UE06M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; M5
Material Thermoplastic
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details