IDEX Health & Science Super Flangeless™ FlushNut™ Stainless Steel 1/4-28 Flat-Bottom, for 1/16"-1/32" OD Single F-356

Description
This Stainless Steel Super Flangeless FlushNut eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. FlushNuts offers the answer for those tight-space applications where nut heads often interfere with each other. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing.
Description
This Stainless Steel Super Flangeless FlushNut eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. FlushNuts offers the answer for those tight-space applications where nut heads often interfere with each other. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ FlushNut™ Stainless Steel 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ FlushNut™ Stainless Steel 1/4-28 Flat-Bottom, for 1/16"-1/32" OD Single
F-356
Super Flangeless™ FlushNut™ Stainless Steel 1/4-28 Flat-Bottom, for 1/16"-1/32" OD Single F-356
This Stainless Steel Super Flangeless FlushNut eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. FlushNuts offers the answer for those tight-space applications where nut heads often interfere with each other. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing.

This Stainless Steel Super Flangeless FlushNut eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. FlushNuts offers the answer for those tight-space applications where nut heads often interfere with each other. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-356
Product Name Super Flangeless™ FlushNut™ Stainless Steel 1/4-28 Flat-Bottom, for 1/16"-1/32" OD Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed T-connector - T-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details