IDEX Health & Science Flangeless Nut Delrin®, 5/16-24 Flat-Bottom, for 3/16" OD P-138

Description
Our Flangeless Nut is easy to use and eliminates the need to flange tubing. It is manufactured from versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It's Flat-Bottom port is one of the most frequently used by equipment manufacturers. It has a 5/16-24 thread port configuration and is for a 3/16"OD tubing. It comes in natural color.
Description
Our Flangeless Nut is easy to use and eliminates the need to flange tubing. It is manufactured from versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It's Flat-Bottom port is one of the most frequently used by equipment manufacturers. It has a 5/16-24 thread port configuration and is for a 3/16"OD tubing. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Delrin®, 5/16-24 Flat-Bottom, for 3/16
Oak Harbor, WA, USA
Flangeless Nut Delrin®, 5/16-24 Flat-Bottom, for 3/16" OD
P-138
Flangeless Nut Delrin®, 5/16-24 Flat-Bottom, for 3/16" OD P-138
Our Flangeless Nut is easy to use and eliminates the need to flange tubing. It is manufactured from versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It's Flat-Bottom port is one of the most frequently used by equipment manufacturers. It has a 5/16-24 thread port configuration and is for a 3/16"OD tubing. It comes in natural color.

Our Flangeless Nut is easy to use and eliminates the need to flange tubing. It is manufactured from versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It's Flat-Bottom port is one of the most frequently used by equipment manufacturers. It has a 5/16-24 thread port configuration and is for a 3/16"OD tubing. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-138
Product Name Flangeless Nut Delrin®, 5/16-24 Flat-Bottom, for 3/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed elbow fitting - LCNH-M5-PK-2 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details