IDEX Health & Science LiteTouch® Ferrule w/Stainless Steel Lock Ring, 10-32 Coned, for 1/16" OD Natural - 10 Pack LT-100X

Description
LiteTouch Ferrules are specifically designed to help prevent polymer tubing from twisting during the tightening process. Our ferrule has a durable stainless steel lock ring which ensures that the it stays in place on the tubing when the fitting system is loosened from its receiving port. It is designed for 1/16"OD tubing and has a 1-32 Coned Thread Port Configuration. It comes in natural color and is also available in a 10 pack.
Description
LiteTouch Ferrules are specifically designed to help prevent polymer tubing from twisting during the tightening process. Our ferrule has a durable stainless steel lock ring which ensures that the it stays in place on the tubing when the fitting system is loosened from its receiving port. It is designed for 1/16"OD tubing and has a 1-32 Coned Thread Port Configuration. It comes in natural color and is also available in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
LiteTouch® Ferrule w/Stainless Steel Lock Ring, 10-32 Coned, for 1/16
Oak Harbor, WA, USA
LiteTouch® Ferrule w/Stainless Steel Lock Ring, 10-32 Coned, for 1/16" OD Natural - 10 Pack
LT-100X
LiteTouch® Ferrule w/Stainless Steel Lock Ring, 10-32 Coned, for 1/16" OD Natural - 10 Pack LT-100X
LiteTouch Ferrules are specifically designed to help prevent polymer tubing from twisting during the tightening process. Our ferrule has a durable stainless steel lock ring which ensures that the it stays in place on the tubing when the fitting system is loosened from its receiving port. It is designed for 1/16"OD tubing and has a 1-32 Coned Thread Port Configuration. It comes in natural color and is also available in a 10 pack.

LiteTouch Ferrules are specifically designed to help prevent polymer tubing from twisting during the tightening process. Our ferrule has a durable stainless steel lock ring which ensures that the it stays in place on the tubing when the fitting system is loosened from its receiving port. It is designed for 1/16"OD tubing and has a 1-32 Coned Thread Port Configuration. It comes in natural color and is also available in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number LT-100X
Product Name LiteTouch® Ferrule w/Stainless Steel Lock Ring, 10-32 Coned, for 1/16" OD Natural - 10 Pack
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259685 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details