IDEX Health & Science Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Gray 6000-066GY

Description
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.
Description
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Xlong Finger Tight Fitting 1/16
Oak Harbor, WA, USA
Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Gray
6000-066GY
Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Gray 6000-066GY
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 6000-066GY
Product Name Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Gray
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216135 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details