IDEX Health & Science Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Red 6000-066RD

Description
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.
Description
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Xlong Finger Tight Fitting 1/16
Oak Harbor, WA, USA
Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Red
6000-066RD
Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Red 6000-066RD
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned Port Configuration. These fittings come with a Black, Blue, Green, Gray, Red, White or Yellow fitting knob.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 6000-066RD
Product Name Two-Piece Xlong Finger Tight Fitting 1/16", 10-32, PEEK Red
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - C-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details