IDEX Health & Science Cross Assembly Tefzel™ (ETFE) for 1/8" OD, .050 thru hole P-635

Description
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. This assembly comes complete with (4) P-345 Nuts and (4) P-200N Ferrules.
Description
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. This assembly comes complete with (4) P-345 Nuts and (4) P-200N Ferrules.

Suppliers

Company
Product
Description
Supplier Links
Cross Assembly Tefzel™ (ETFE) for 1/8
Oak Harbor, WA, USA
Cross Assembly Tefzel™ (ETFE) for 1/8" OD, .050 thru hole
P-635
Cross Assembly Tefzel™ (ETFE) for 1/8" OD, .050 thru hole P-635
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. This assembly comes complete with (4) P-345 Nuts and (4) P-200N Ferrules.

Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. This assembly comes complete with (4) P-345 Nuts and (4) P-200N Ferrules.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-635
Product Name Cross Assembly Tefzel™ (ETFE) for 1/8" OD, .050 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; Stainless Steel
View Details
Push-Quick Male Elbow, 1/4
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barb fitting - CRCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details