IDEX Health & Science Super Flangeless™ Ferrule PEEK, 1/4-28 Flat-Bottom, 1/16" OD - Natural P-260

Description
Our PEEK Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This ferrule can be used with a 1/4-28 or 10-32 Flat-Bottom port configuration and is for 1/16" OD tubing.
Description
Our PEEK Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This ferrule can be used with a 1/4-28 or 10-32 Flat-Bottom port configuration and is for 1/16" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Ferrule PEEK, 1/4-28 Flat-Bottom, 1/16
Oak Harbor, WA, USA
Super Flangeless™ Ferrule PEEK, 1/4-28 Flat-Bottom, 1/16" OD - Natural
P-260
Super Flangeless™ Ferrule PEEK, 1/4-28 Flat-Bottom, 1/16" OD - Natural P-260
Our PEEK Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This ferrule can be used with a 1/4-28 or 10-32 Flat-Bottom port configuration and is for 1/16" OD tubing.

Our PEEK Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This ferrule can be used with a 1/4-28 or 10-32 Flat-Bottom port configuration and is for 1/16" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-260
Product Name Super Flangeless™ Ferrule PEEK, 1/4-28 Flat-Bottom, 1/16" OD - Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barbs, Low Profile Adjustable Position Tee - S5MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 5/16
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barb T-fitting - TCN-M5-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details