IDEX Health & Science Two-Piece Fingertight Fitting 1/4-28 Coned, for 1/16" OD F-301

Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10 pack.
Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Fingertight Fitting 1/4-28 Coned, for 1/16
Oak Harbor, WA, USA
Two-Piece Fingertight Fitting 1/4-28 Coned, for 1/16" OD
F-301
Two-Piece Fingertight Fitting 1/4-28 Coned, for 1/16" OD F-301
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10 pack.

Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-301
Product Name Two-Piece Fingertight Fitting 1/4-28 Coned, for 1/16" OD
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-R148-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
763L Stainless Steel High Purity Pressure Reducing Union Fittings And Tubing Pressure Reducing Valve Adjustment -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details