IDEX Health & Science Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Blue P-335B

Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.
Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Blue
P-335B
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Blue P-335B
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-335B
Product Name Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Blue
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Multi-tube connector - KM-22-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details