IDEX Health & Science MicroTight® Nut 6-32 Coned, for 1/32" OD Natural - Single F-126

Description
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned port configuration and is for use with 1/32" tubing OD. It comes in headless and standard knurl head styles, natural and red color and comes in 10 packs of Standard red.
Description
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned port configuration and is for use with 1/32" tubing OD. It comes in headless and standard knurl head styles, natural and red color and comes in 10 packs of Standard red.

Suppliers

Company
Product
Description
Supplier Links
MicroTight® Nut 6-32 Coned, for 1/32
Oak Harbor, WA, USA
MicroTight® Nut 6-32 Coned, for 1/32" OD Natural - Single
F-126
MicroTight® Nut 6-32 Coned, for 1/32" OD Natural - Single F-126
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned port configuration and is for use with 1/32" tubing OD. It comes in headless and standard knurl head styles, natural and red color and comes in 10 packs of Standard red.

This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned port configuration and is for use with 1/32" tubing OD. It comes in headless and standard knurl head styles, natural and red color and comes in 10 packs of Standard red.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-126
Product Name MicroTight® Nut 6-32 Coned, for 1/32" OD Natural - Single
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-M3-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details