IDEX Health & Science Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Red P-335R

Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.
Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Red
P-335R
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Red P-335R
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-335R
Product Name Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Red
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60201 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Ferrule Connection; Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CRCN-M5-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details