IDEX Health & Science Union Assembly PEEK 1/8"" OD x 1/8" OD P-615

Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.
Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly PEEK 1/8
Oak Harbor, WA, USA
Union Assembly PEEK 1/8"" OD x 1/8" OD
P-615
Union Assembly PEEK 1/8"" OD x 1/8" OD P-615
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-615
Product Name Union Assembly PEEK 1/8"" OD x 1/8" OD
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Male Elbow, 1/4
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in L-fitting, self-sealing - QSKL-G1/2-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details