U.S. Plastic Corporation RFH General Purpose Flexible Hose 48658

Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.
Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

Suppliers

Company
Product
Description
Supplier Links
RFH General Purpose Flexible Hose - 48658 - U.S. Plastic Corporation
Lima, OH, USA
RFH General Purpose Flexible Hose
48658
RFH General Purpose Flexible Hose 48658
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48658
Product Name RFH General Purpose Flexible Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assy, Water Suction, 1
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.250 inch (31.75 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Armtex® Attack™ 25 ft Available Lengths, 1 3/4 in. Size, and NST Coupling Type Black Lightweight Lined Fire Hose|Master File - AA175L025-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 1.750 inch (44.45 mm)
Weight 0.3 lbs/ft (0.5060 g/mm)
View Details