U.S. Plastic Corporation Ironsides Heavy Duty PVC Water Discharge Hose 30982

Description
Dimensions: 3.09" ID x 0.0984" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 156 Lbs.
Description
Dimensions: 3.09" ID x 0.0984" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 156 Lbs.

Suppliers

Company
Product
Description
Supplier Links
Ironsides Heavy Duty PVC Water Discharge Hose - 30982 - U.S. Plastic Corporation
Lima, OH, USA
Ironsides Heavy Duty PVC Water Discharge Hose
30982
Ironsides Heavy Duty PVC Water Discharge Hose 30982
Dimensions: 3.09" ID x 0.0984" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 156 Lbs.

Dimensions: 3.09" ID x 0.0984" Approximate Wall Thickness. Working Pressure: 150 psi. 300' roll weighs approximately 156 Lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 30982
Product Name Ironsides Heavy Duty PVC Water Discharge Hose
I.D. 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alfabiotech ABT5K 1 1/4 in. ID Hydraulic Hose|Master File - ABT5K-20 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.800 inch (45.72 mm)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020096 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.850 inch (21.59 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose Assembly,1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details