U.S. Plastic Corporation Ductall Polyethylene Flexible Hose & Duct 36067

Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.
Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Ductall Polyethylene Flexible Hose & Duct - 36067 - U.S. Plastic Corporation
Lima, OH, USA
Ductall Polyethylene Flexible Hose & Duct
36067
Ductall Polyethylene Flexible Hose & Duct 36067
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 36067
Product Name Ductall Polyethylene Flexible Hose & Duct
I.D. 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hose Assemblies - 1102252 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 25' (7620mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details