U.S. Plastic Corporation Orange Piranha SP Sewer Hose 60627

Description
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.
Description
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Suppliers

Company
Product
Description
Supplier Links
Orange Piranha SP Sewer Hose - 60627 - U.S. Plastic Corporation
Lima, OH, USA
Orange Piranha SP Sewer Hose
60627
Orange Piranha SP Sewer Hose 60627
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60627
Product Name Orange Piranha SP Sewer Hose
I.D. 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Air Hoses - 1216280 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Water Suction, 1.5
Specs
Product Form Assembly
Media Water
Application Suction / Vacuum
View Details