U.S. Plastic Corporation Piranhaflex Series PFP354 Plus 100R7 Hose 60966

Description
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
Description
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Suppliers

Company
Product
Description
Supplier Links
Piranhaflex Series PFP354 Plus 100R7 Hose - 60966 - U.S. Plastic Corporation
Lima, OH, USA
Piranhaflex Series PFP354 Plus 100R7 Hose
60966
Piranhaflex Series PFP354 Plus 100R7 Hose 60966
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60966
Product Name Piranhaflex Series PFP354 Plus 100R7 Hose
I.D. 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
6 in. ID 22.00 in. Min. Inside Bend Radius Stainless Steel Rough Bore Hose (Unpacked)|Master File - HTS4200-600X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 6.000 inch (152 mm)
Minimum Bend Radius 22 inch (559 mm)
View Details
Hydraulic Hose Assemblies - 1102022 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details