U.S. Plastic Corporation Piranhaflex Series PF354/PF354NC 100R7 Hose 60963

Description
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
Description
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Suppliers

Company
Product
Description
Supplier Links
Piranhaflex Series PF354/PF354NC 100R7 Hose - 60963 - U.S. Plastic Corporation
Lima, OH, USA
Piranhaflex Series PF354/PF354NC 100R7 Hose
60963
Piranhaflex Series PF354/PF354NC 100R7 Hose 60963
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60963
Product Name Piranhaflex Series PF354/PF354NC 100R7 Hose
I.D. 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, 18
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
O.D. 1.250 inch (31.75 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61203 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
7 in. ID 25.00 in. Min. Inside Bend Radius Stainless Steel Rough Bore Hose (Unpacked)|Master File - HTS4200-700X25 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 7.000 inch (178 mm)
Minimum Bend Radius 25 inch (635 mm)
View Details