U.S. Plastic Corporation NyloBrade Push-On Hose 56561

Description
Working Pressure: 200 psi @ 70F; Bend Radius: 7.50"; Weight: 20 lbs. per 100 ft.
Description
Working Pressure: 200 psi @ 70F; Bend Radius: 7.50"; Weight: 20 lbs. per 100 ft.

Suppliers

Company
Product
Description
Supplier Links
NyloBrade Push-On Hose - 56561 - U.S. Plastic Corporation
Lima, OH, USA
NyloBrade Push-On Hose
56561
NyloBrade Push-On Hose 56561
Working Pressure: 200 psi @ 70F; Bend Radius: 7.50"; Weight: 20 lbs. per 100 ft.

Working Pressure: 200 psi @ 70F; Bend Radius: 7.50"; Weight: 20 lbs. per 100 ft.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 56561
Product Name NyloBrade Push-On Hose
I.D. 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Air Hoses - 1263108 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details