U.S. Plastic Corporation Piranhaflex Series PFP354 Plus 100R7 Hose 60965

Description
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
Description
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Suppliers

Company
Product
Description
Supplier Links
Piranhaflex Series PFP354 Plus 100R7 Hose - 60965 - U.S. Plastic Corporation
Lima, OH, USA
Piranhaflex Series PFP354 Plus 100R7 Hose
60965
Piranhaflex Series PFP354 Plus 100R7 Hose 60965
Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Piranhaflex Plus Series PFP354 consists of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PFP354 has a black abrasion resistant / special low friction polyurethane pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Plus Series PFP354 is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks. The "Plus" refers to the specially engineered low friction cover compound which helps in eliminating hose routing problems between hose sheaves and pulleys. Use of Piranhaflex Plus helps in extending hose service life with less frequent replacement and allows for increased flexibility and easier routing when hoses are bundled. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60965
Product Name Piranhaflex Series PFP354 Plus 100R7 Hose
I.D. 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258979 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.543 inch (39.2 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details