U.S. Plastic Corporation NyloBrade Push-On Hose 56558

Description
Working Pressure: 200 psi @ 70F; Bend Radius: 3.75"; Weight: 11 lbs. per 100 ft.
Description
Working Pressure: 200 psi @ 70F; Bend Radius: 3.75"; Weight: 11 lbs. per 100 ft.

Suppliers

Company
Product
Description
Supplier Links
NyloBrade Push-On Hose - 56558 - U.S. Plastic Corporation
Lima, OH, USA
NyloBrade Push-On Hose
56558
NyloBrade Push-On Hose 56558
Working Pressure: 200 psi @ 70F; Bend Radius: 3.75"; Weight: 11 lbs. per 100 ft.

Working Pressure: 200 psi @ 70F; Bend Radius: 3.75"; Weight: 11 lbs. per 100 ft.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 56558
Product Name NyloBrade Push-On Hose
I.D. 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1357803 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 2.008 inch (51 mm)
Working Pressure 203 psi (143 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Inflation, Blue, 1
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details