U.S. Plastic Corporation J-13 Low Cost Low Density Polyethylene Flexible Hose 48650

Description
Helical reinforcement for strength, smooth interior. Lightweight, excellent flexibility. Good bend radius, economical. Temp range: -30F - 160F. Applications include: heater/defroster hose, low vacuum fume removal, ventilation, air-conditioning, sawdust collections. Color: Black. Abrasion, chemical and moisture resistant. Hose is priced per foot, sold in 25 intervals only.
Description
Helical reinforcement for strength, smooth interior. Lightweight, excellent flexibility. Good bend radius, economical. Temp range: -30F - 160F. Applications include: heater/defroster hose, low vacuum fume removal, ventilation, air-conditioning, sawdust collections. Color: Black. Abrasion, chemical and moisture resistant. Hose is priced per foot, sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
J-13 Low Cost Low Density Polyethylene Flexible Hose - 48650 - U.S. Plastic Corporation
Lima, OH, USA
J-13 Low Cost Low Density Polyethylene Flexible Hose
48650
J-13 Low Cost Low Density Polyethylene Flexible Hose 48650
Helical reinforcement for strength, smooth interior. Lightweight, excellent flexibility. Good bend radius, economical. Temp range: -30F - 160F. Applications include: heater/defroster hose, low vacuum fume removal, ventilation, air-conditioning, sawdust collections. Color: Black. Abrasion, chemical and moisture resistant. Hose is priced per foot, sold in 25 intervals only.

Helical reinforcement for strength, smooth interior. Lightweight, excellent flexibility. Good bend radius, economical. Temp range: -30F - 160F. Applications include: heater/defroster hose, low vacuum fume removal, ventilation, air-conditioning, sawdust collections. Color: Black. Abrasion, chemical and moisture resistant. Hose is priced per foot, sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48650
Product Name J-13 Low Cost Low Density Polyethylene Flexible Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1263103 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details