U.S. Plastic Corporation 2183 48683

Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.
Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Suppliers

Company
Product
Description
Supplier Links
2183 48683
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48683
Product Name 2183
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001385 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.929 inch (49 mm)
View Details
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R134001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.480 inch (63 mm)
O.D. 3.504 inch (89 mm)
View Details