U.S. Plastic Corporation RFH General Purpose Flexible Hose 48659

Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.
Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

Suppliers

Company
Product
Description
Supplier Links
RFH General Purpose Flexible Hose - 48659 - U.S. Plastic Corporation
Lima, OH, USA
RFH General Purpose Flexible Hose
48659
RFH General Purpose Flexible Hose 48659
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Sold in 25' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48659
Product Name RFH General Purpose Flexible Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose and Tubing - 486799 - Radwell International
NewAge Performance Products | NAPP
Specs
Product Form Hose
View Details
EN 857 2SC-12 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details