U.S. Plastic Corporation RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix 48948

Description
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.
Description
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix - 48948 - U.S. Plastic Corporation
Lima, OH, USA
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix
48948
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix 48948
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48948
Product Name RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1228470 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Inflation Output Blue 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details