Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
U.S. PLASTIC CORPORATION
60629 -- ORANGE PIRANHA SP SEWER HOSE
U.S. Plastic Corporation
Orange Piranha SP Sewer Hose
60629
Description
Orange Piranha SP Sewer Hose 2,500 psi 3/4"x 600
U.S. Plastic Corporation
Done
Description
Orange Piranha SP Sewer Hose 2,500 psi 3/4"x 600
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Orange Piranha SP Sewer Hose
60629
Orange Piranha SP Sewer Hose
60629
Orange Piranha SP Sewer Hose 2,500 psi 3/4"x 600
Orange Piranha SP Sewer Hose 2,500 psi 3/4"x 600
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Industrial Hose
Product Number
60629
Product Name
Orange Piranha SP Sewer Hose
I.D.
0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61202
Specs
Product Form
Hose
Application
Hydraulics
View Details
RS Components, Ltd.
Hose Assemblies
1369423
Specs
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.748 inch (44.4 mm)
View Details
Petersen Products Co.
Hose, Lift Bag 16' 150 Psi Green W/Shutoff & Relief Valve
162-2038-50165
Specs
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
HydraCheck Inc.
Microbore Hose Assembly, Test 20
Specs
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details