U.S. Plastic Corporation Ductall Polyethylene Flexible Hose & Duct 36065

Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.
Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Ductall Polyethylene Flexible Hose & Duct - 36065 - U.S. Plastic Corporation
Lima, OH, USA
Ductall Polyethylene Flexible Hose & Duct
36065
Ductall Polyethylene Flexible Hose & Duct 36065
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 36065
Product Name Ductall Polyethylene Flexible Hose & Duct
I.D. 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Armtex® Attack™ 50 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Blue Lightweight Lined Fire Hose|Master File - AA175B050-NP150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 1.750 inch (44.45 mm)
Weight 0.3 lbs/ft (0.5060 g/mm)
View Details
Hydraulic Hose Assemblies - 1102385 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details