U.S. Plastic Corporation NyloBrade Push-On Hose 56560

Description
Working Pressure: 200 psi @ 70F; Bend Radius: 6.25"; Weight: 17 lbs. per 100 ft.
Description
Working Pressure: 200 psi @ 70F; Bend Radius: 6.25"; Weight: 17 lbs. per 100 ft.

Suppliers

Company
Product
Description
Supplier Links
NyloBrade Push-On Hose - 56560 - U.S. Plastic Corporation
Lima, OH, USA
NyloBrade Push-On Hose
56560
NyloBrade Push-On Hose 56560
Working Pressure: 200 psi @ 70F; Bend Radius: 6.25"; Weight: 17 lbs. per 100 ft.

Working Pressure: 200 psi @ 70F; Bend Radius: 6.25"; Weight: 17 lbs. per 100 ft.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 56560
Product Name NyloBrade Push-On Hose
I.D. 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH1601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.524 inch (38.7 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose Pipe & Flexible Tubes - 1258962 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.882 inch (47.8 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details