U.S. Plastic Corporation 2183 48670

Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.
Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Suppliers

Company
Product
Description
Supplier Links
2183 48670
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48670
Product Name 2183
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1366659 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, 120
Specs
Product Form Assembly
Working Pressure 1180 psi (830 m H2O)
Material Braided Stainless Steel
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details