U.S. Plastic Corporation RFH General Purpose Flexible Hose 48663

Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.
Description
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Suppliers

Company
Product
Description
Supplier Links
RFH General Purpose Flexible Hose - 48663 - U.S. Plastic Corporation
Lima, OH, USA
RFH General Purpose Flexible Hose
48663
RFH General Purpose Flexible Hose 48663
This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

This hose is constructed of thermoplastic rubber and reinforced with wire. No cement, solvent, chemicals, or adhesives are used in the manufacturing process. It has superior chemical resistance and is capable of handling fumes, as tough as methylethyl ketone, sulfuric acid, acetone, or toluene. The temp range is -60 deg F to 275 deg F. It is black in color. Ozone and UV resistant. Hose is priced per foot; sold in 25' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48663
Product Name RFH General Purpose Flexible Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Air Hoses - 1262784 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.106 inch (2.7 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
A1243 Series 1/4 in. Nominal ID Non-Toxic PVC Air Breathing Hose|Master File - A1243H-04X300 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.625 inch (15.87 mm)
View Details