U.S. Plastic Corporation RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix 48953

Description
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.
Description
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix - 48953 - U.S. Plastic Corporation
Lima, OH, USA
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix
48953
RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix 48953
White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

White thermoplastic rubber reinforced with a wire helix. Most versatile general purpose hose available today. Temp. range -60F to 275F (intermittent to 300F). White in color. Superior chemical resistance. Suitable for pharmaceutical and food applications. Materials used in RFH White are FDA acceptable. No cements, glues or adhesives are used in the manufacturing process. UV/ozone resistant. Duct is priced per foot, sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48953
Product Name RFH White Thermoplastic Rubber Reinforced Hose with Wire Helix
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
NewFlex Spiral Reinforced PVC Suction Hose - 1200178 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.625 inch (41.27 mm)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
EN 853 2SN-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.591 inch (15 mm)
View Details