U.S. Plastic Corporation SDH Static Dissipation Flexible Duct and Cuffs 48690

Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.
Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
SDH Static Dissipation Flexible Duct and Cuffs - 48690 - U.S. Plastic Corporation
Lima, OH, USA
SDH Static Dissipation Flexible Duct and Cuffs
48690
SDH Static Dissipation Flexible Duct and Cuffs 48690
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48690
Product Name SDH Static Dissipation Flexible Duct and Cuffs
I.D. 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200303 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.905 inch (22.99 mm)
View Details
SAEJ517 100R19-08 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R190802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.492 inch (12.5 mm)
O.D. 0.787 inch (20 mm)
View Details