U.S. Plastic Corporation NyloBrade Push-On Hose 56557

Description
Working Pressure: 200 psi @ 70F; Bend Radius: 3.13"; Weight: 10 lbs. per 100 ft.
Description
Working Pressure: 200 psi @ 70F; Bend Radius: 3.13"; Weight: 10 lbs. per 100 ft.

Suppliers

Company
Product
Description
Supplier Links
NyloBrade Push-On Hose - 56557 - U.S. Plastic Corporation
Lima, OH, USA
NyloBrade Push-On Hose
56557
NyloBrade Push-On Hose 56557
Working Pressure: 200 psi @ 70F; Bend Radius: 3.13"; Weight: 10 lbs. per 100 ft.

Working Pressure: 200 psi @ 70F; Bend Radius: 3.13"; Weight: 10 lbs. per 100 ft.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 56557
Product Name NyloBrade Push-On Hose
I.D. 0.313 inch (7.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Lift Bag 16' 150 Psi Green W/Shutoff & Relief Valve - 162-2038-50165 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Armtex® Attack™ 50 ft Available Lengths, 3 in. Size, and NST Coupling Type Blue Lightweight Lined Fire Hose|Master File - AA300B050-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details