U.S. Plastic Corporation Piranhaflex Series PF354/PF354NC 100R7 Hose 60959

Description
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
Description
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Suppliers

Company
Product
Description
Supplier Links
Piranhaflex Series PF354/PF354NC 100R7 Hose - 60959 - U.S. Plastic Corporation
Lima, OH, USA
Piranhaflex Series PF354/PF354NC 100R7 Hose
60959
Piranhaflex Series PF354/PF354NC 100R7 Hose 60959
Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60959
Product Name Piranhaflex Series PF354/PF354NC 100R7 Hose
I.D. 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310082 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.385 inch (9.78 mm)
O.D. 0.630 inch (16 mm)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.520 inch (13.2 mm)
View Details