U.S. Plastic Corporation SDH Static Dissipation Flexible Duct and Cuffs 48687

Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.
Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
SDH Static Dissipation Flexible Duct and Cuffs - 48687 - U.S. Plastic Corporation
Lima, OH, USA
SDH Static Dissipation Flexible Duct and Cuffs
48687
SDH Static Dissipation Flexible Duct and Cuffs 48687
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48687
Product Name SDH Static Dissipation Flexible Duct and Cuffs
I.D. 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Air Hoses - 1216284 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details