U.S. Plastic Corporation Ductall Polyethylene Flexible Hose & Duct 36074

Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.
Description
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Ductall Polyethylene Flexible Hose & Duct - 36074 - U.S. Plastic Corporation
Lima, OH, USA
Ductall Polyethylene Flexible Hose & Duct
36074
Ductall Polyethylene Flexible Hose & Duct 36074
The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

The finest flexible hose produced for moving air, liquids, and material with suction or gravity. Its unique design eliminates the need for metal support. It utilizes the strength of plastic. The result is a lightweight hose with toughness and amazing flexibility. Fabricated exclusively from ethylene copolymer plastic. Resistant to most acids and alkalies. Springs back to its original shape when crushed or twisted. The smooth interior wall reduces friction to a minimum for a faster, most efficient job. Operating range is -20 F to 150 F. Available, are end fittings molded of flexibly vinyl which simply screw onto the end of the hose. The ID of the fitting is the same as the ID of the hose, available thru 4". They are not liquid tight. Note: maximum PSI ratings on this hose is 5-10 PSI. Sold in 25' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 36074
Product Name Ductall Polyethylene Flexible Hose & Duct
I.D. 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Air Hoses - 1216282 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details