U.S. Plastic Corporation Rollerflex 1000CL & GR Water Suction & Discharge Hose 54369

Description
This 1-1/4" ID x 1-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and weighs 30 lbs per 100'.
Description
This 1-1/4" ID x 1-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and weighs 30 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Rollerflex 1000CL & GR Water Suction & Discharge Hose - 54369 - U.S. Plastic Corporation
Lima, OH, USA
Rollerflex 1000CL & GR Water Suction & Discharge Hose
54369
Rollerflex 1000CL & GR Water Suction & Discharge Hose 54369
This 1-1/4" ID x 1-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and weighs 30 lbs per 100'.

This 1-1/4" ID x 1-1/2" OD Green Rollerflex 1000GR Series Water Suction and Discharge Hose has a pressure rating of 95 PSI @ 70F and vacuum rating of 28" Hg. It has a minimum bend radius of 3". Standard lengths are 100' and weighs 30 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 54369
Product Name Rollerflex 1000CL & GR Water Suction & Discharge Hose
I.D. 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400364 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.909 inch (48.49 mm)
View Details
EN 853 1SN-05 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.590 inch (14.98 mm)
View Details