U.S. Plastic Corporation Piranhaflex Series PF628/PF628NC 100R8 Hose 60972

Description
Piranhaflex Series PF628 & PF628NC consist of three individual components chemically bonded to ensure maximum performance. Tube: Extruded seamless polyester inner tube. Reinforcement: Aramid fiber reinforcement. Cover: Series PF628 has a black highly abrasion resistant polyurethane pin picked cover; Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to +200F (+93C) for petroleum based hydraulic fluids. -40F (-40C) to +140F (+60C) for water-based and phosphate-ester based fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
Description
Piranhaflex Series PF628 & PF628NC consist of three individual components chemically bonded to ensure maximum performance. Tube: Extruded seamless polyester inner tube. Reinforcement: Aramid fiber reinforcement. Cover: Series PF628 has a black highly abrasion resistant polyurethane pin picked cover; Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to +200F (+93C) for petroleum based hydraulic fluids. -40F (-40C) to +140F (+60C) for water-based and phosphate-ester based fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Suppliers

Company
Product
Description
Supplier Links
Piranhaflex  Series PF628/PF628NC 100R8 Hose - 60972 - U.S. Plastic Corporation
Lima, OH, USA
Piranhaflex Series PF628/PF628NC 100R8 Hose
60972
Piranhaflex Series PF628/PF628NC 100R8 Hose 60972
Piranhaflex Series PF628 & PF628NC consist of three individual components chemically bonded to ensure maximum performance. Tube: Extruded seamless polyester inner tube. Reinforcement: Aramid fiber reinforcement. Cover: Series PF628 has a black highly abrasion resistant polyurethane pin picked cover; Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to +200F (+93C) for petroleum based hydraulic fluids. -40F (-40C) to +140F (+60C) for water-based and phosphate-ester based fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Piranhaflex Series PF628 & PF628NC consist of three individual components chemically bonded to ensure maximum performance. Tube: Extruded seamless polyester inner tube. Reinforcement: Aramid fiber reinforcement. Cover: Series PF628 has a black highly abrasion resistant polyurethane pin picked cover; Series PF628NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE 100R8 impulse requirements at half of SAE recommended bend radius standards. Will not swell or degrade in contact with most hydraulic fluids or oils. Temperature Range: -40F (-40C) to +200F (+93C) for petroleum based hydraulic fluids. -40F (-40C) to +140F (+60C) for water-based and phosphate-ester based fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60972
Product Name Piranhaflex Series PF628/PF628NC 100R8 Hose
I.D. 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Air Hoses - 1262780 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.106 inch (2.7 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details