U.S. Plastic Corporation Blue Piranha HP Sewer Hose 60635

Description
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.
Description
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Suppliers

Company
Product
Description
Supplier Links
Blue Piranha HP Sewer Hose - 60635 - U.S. Plastic Corporation
Lima, OH, USA
Blue Piranha HP Sewer Hose
60635
Blue Piranha HP Sewer Hose 60635
Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube with a high tensile reinforcement and the special process extends the life of the hose as well as greatly improves cut and abrasion resistance. The hose is ideal for the demanding and harsh environment of sewer cleaning. All hoses are assembled with male pipe thread ends. Every Piranha sewer cleaning hose is constructed with a polyolefin tube which provides maximum resistance to the hydrolysis commonly associated with other thermoplastic tube materials. Reinforcement with high tensile polyester fiber contributes to an exceptionally low volumetric expansion rate and eliminates loss of strength from moisture absorption. A polyether-urethane cover provides exceptional cut, abrasion and fungus resistance. And, lastly, all components are bonded together to maximize fitting retention and wear resistance, and to provide smaller minimum bend radii.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60635
Product Name Blue Piranha HP Sewer Hose
I.D. 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900380 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details
EN 857 2SC-06 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC0602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.677 inch (17.2 mm)
View Details