U.S. Plastic Corporation Ductall Flexible Wire Reinforced Vinyl Hose And Duct 36046

Description
This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for long life and is bonded to the wire; three plies outside the wire and one ply inside. The hose color is blue and can be installed with a small bend radius. Ductall is an industrial champion for handling corrosive chemicals. It safely conveys a wide variety of acids, alkalies, and fumes. Note: Maximum P S I ratings on this hose is 4-15 P S I. Ductall is non-flammable and self-extinguishing. Ideally suited for hazardous applications where flammability is a problem. Temp range is -20 Deg F to 150 Deg F. Specific upper and lower limits depend upon the nature of the application. Ozone resistant. Sold in 25' intervals only.
Description
This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for long life and is bonded to the wire; three plies outside the wire and one ply inside. The hose color is blue and can be installed with a small bend radius. Ductall is an industrial champion for handling corrosive chemicals. It safely conveys a wide variety of acids, alkalies, and fumes. Note: Maximum P S I ratings on this hose is 4-15 P S I. Ductall is non-flammable and self-extinguishing. Ideally suited for hazardous applications where flammability is a problem. Temp range is -20 Deg F to 150 Deg F. Specific upper and lower limits depend upon the nature of the application. Ozone resistant. Sold in 25' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Ductall Flexible Wire Reinforced Vinyl Hose And Duct - 36046 - U.S. Plastic Corporation
Lima, OH, USA
Ductall Flexible Wire Reinforced Vinyl Hose And Duct
36046
Ductall Flexible Wire Reinforced Vinyl Hose And Duct 36046
This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for long life and is bonded to the wire; three plies outside the wire and one ply inside. The hose color is blue and can be installed with a small bend radius. Ductall is an industrial champion for handling corrosive chemicals. It safely conveys a wide variety of acids, alkalies, and fumes. Note: Maximum P S I ratings on this hose is 4-15 P S I. Ductall is non-flammable and self-extinguishing. Ideally suited for hazardous applications where flammability is a problem. Temp range is -20 Deg F to 150 Deg F. Specific upper and lower limits depend upon the nature of the application. Ozone resistant. Sold in 25' intervals only.

This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for long life and is bonded to the wire; three plies outside the wire and one ply inside. The hose color is blue and can be installed with a small bend radius. Ductall is an industrial champion for handling corrosive chemicals. It safely conveys a wide variety of acids, alkalies, and fumes. Note: Maximum P S I ratings on this hose is 4-15 P S I. Ductall is non-flammable and self-extinguishing. Ideally suited for hazardous applications where flammability is a problem. Temp range is -20 Deg F to 150 Deg F. Specific upper and lower limits depend upon the nature of the application. Ozone resistant. Sold in 25' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 36046
Product Name Ductall Flexible Wire Reinforced Vinyl Hose And Duct
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020012 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.250 inch (31.75 mm)
O.D. 1.732 inch (43.99 mm)
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
EN 853 2SN-05 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.646 inch (16.4 mm)
View Details