U.S. Plastic Corporation Nylon General Purpose Air Hose 60315

Description
Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F.
Description
Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F.

Suppliers

Company
Product
Description
Supplier Links
Nylon General Purpose Air Hose - 60315 - U.S. Plastic Corporation
Lima, OH, USA
Nylon General Purpose Air Hose
60315
Nylon General Purpose Air Hose 60315
Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F.

Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60 to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 60315
Product Name Nylon General Purpose Air Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.323 inch (33.6 mm)
View Details
Armtex® Attack™ 100 ft Available Lengths, 3 in. Size, and NST Coupling Type Blue Lightweight Lined Fire Hose|Master File - AA300B100-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details