U.S. Plastic Corporation SDH Static Dissipation Flexible Duct and Cuffs 48722

Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.
Description
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Suppliers

Company
Product
Description
Supplier Links
SDH Static Dissipation Flexible Duct and Cuffs - 48722 - U.S. Plastic Corporation
Lima, OH, USA
SDH Static Dissipation Flexible Duct and Cuffs
48722
SDH Static Dissipation Flexible Duct and Cuffs 48722
Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Specially formulated thermoplastic polyurethane reinforced with a plastic helix and copper grounding wire. Temperature range of -20F to 160F. Clear with opaque helix and has a smooth interior. Possesses inherent static dissipation. Materials are FDA acceptable. Does not outgas and is free of fillers, halogens and surface oils. Excellent flexibility, abrasion resistance and clarity. Ideal for use in: clean rooms, powder and plastic pellet transfer, material handling, pharmaceutical, plastic bag extrusion, plastics industry, and static control. Do not use in explosive environments. Specially designed left hand threaded cuff allows for air tight connection. The ID of the cuff equals the OD of the duct. Hose is priced per foot; sold in 25 intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Hose
Product Number 48722
Product Name SDH Static Dissipation Flexible Duct and Cuffs
I.D. 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assembly,1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
High Pressure Flexible Hydraulic Hoses - 61204 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Armtex® Attack™ 50 ft Available Lengths, 1 3/4 in. Size, and NST Coupling Type Green Lightweight Lined Fire Hose|Master File - AA175G050-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 1.750 inch (44.45 mm)
Weight 0.3 lbs/ft (0.5060 g/mm)
View Details