Piranhaflex Series PF354 & PF354NC consist of three individual components bonded to ensure maximum performance. Tube: Seamless nylon inner tube. Reinforcement: Braided high tensile strength fiber reinforcement. Cover: Series PF354 has a black abrasion resistant polyurethane pin picked cover; Series PF354NC has an Orange non-conductive, non-pin pricked cover. Meets or exceeds SAE J517 standards, exceeds 100R7 impulse requirements. Piranhaflex Series PF354 and PF354NC (for nonconductive applications) are ideal for medium pressure hydraulic hose applications for hydraulic oil and lubrication lines. Temperature Range: -40 F (-40 C) to +200 F (+93 C) for petroleum based hydraulic fluids. Bulk hose and fittings, other fitting configurations available please call for a quote. Variable crimping machine needed for hydraulic hose assembly.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 60958 |
| Product Name | Piranhaflex Series PF354/PF354NC 100R7 Hose |
| I.D. | 0.250 inch (6.35 mm) |