U.S. Plastic Corporation 14553 7283

Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 1000 lb. capacity. 48"L x 24" W. 6" Dia. x 2"W rubber casters.
Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 1000 lb. capacity. 48"L x 24" W. 6" Dia. x 2"W rubber casters.

Suppliers

Company
Product
Description
Supplier Links
14553 7283
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 1000 lb. capacity. 48"L x 24" W. 6" Dia. x 2"W rubber casters.

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 1000 lb. capacity. 48"L x 24" W. 6" Dia. x 2"W rubber casters.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 7283
Product Name 14553
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 6211739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 617 lbs (280 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details