U.S. Plastic Corporation Rubbermaid High Capacity Cleaning Cart 7586

Description
Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. 49-3/4" x 38-3/8" x 21-3/4"
Description
Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. 49-3/4" x 38-3/8" x 21-3/4"

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid High Capacity Cleaning Cart - 7586 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid High Capacity Cleaning Cart
7586
Rubbermaid High Capacity Cleaning Cart 7586
Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. 49-3/4" x 38-3/8" x 21-3/4"

Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. 49-3/4" x 38-3/8" x 21-3/4"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 7586
Product Name Rubbermaid High Capacity Cleaning Cart
Cart / Truck Type Janitorial
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 9097031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 16 inch (410 mm)
View Details