U.S. Plastic Corporation High CapacityTub Carts 13469

Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.
Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Suppliers

Company
Product
Description
Supplier Links
High CapacityTub Carts - 13469 - U.S. Plastic Corporation
Lima, OH, USA
High CapacityTub Carts
13469
High CapacityTub Carts 13469
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 13469
Product Name High CapacityTub Carts
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details