U.S. Plastic Corporation Rubbermaid Audio - Visual Carts 8991

Description
Available in a variety of sizes to handle any presentation need. Available in 33", 42", and 48" heights. Available locking cabinet provides extra security. Wire management details help organize wires and cords. Ergonomic handle and four swivel casters ensure easy maneuverability. 3-outlet, surge suppressing power strip, UL, CSA listed, is integrated into every cart. Durable and attractive molded shelves and aluminum uprights. Assembly required. Shelves are black in color.
Description
Available in a variety of sizes to handle any presentation need. Available in 33", 42", and 48" heights. Available locking cabinet provides extra security. Wire management details help organize wires and cords. Ergonomic handle and four swivel casters ensure easy maneuverability. 3-outlet, surge suppressing power strip, UL, CSA listed, is integrated into every cart. Durable and attractive molded shelves and aluminum uprights. Assembly required. Shelves are black in color.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Audio - Visual Carts - 8991 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Audio - Visual Carts
8991
Rubbermaid Audio - Visual Carts 8991
Available in a variety of sizes to handle any presentation need. Available in 33", 42", and 48" heights. Available locking cabinet provides extra security. Wire management details help organize wires and cords. Ergonomic handle and four swivel casters ensure easy maneuverability. 3-outlet, surge suppressing power strip, UL, CSA listed, is integrated into every cart. Durable and attractive molded shelves and aluminum uprights. Assembly required. Shelves are black in color.

Available in a variety of sizes to handle any presentation need. Available in 33", 42", and 48" heights. Available locking cabinet provides extra security. Wire management details help organize wires and cords. Ergonomic handle and four swivel casters ensure easy maneuverability. 3-outlet, surge suppressing power strip, UL, CSA listed, is integrated into every cart. Durable and attractive molded shelves and aluminum uprights. Assembly required. Shelves are black in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 8991
Product Name Rubbermaid Audio - Visual Carts
Cart / Truck Type Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Trolleys - 2256003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details