U.S. Plastic Corporation High CapacityTub Carts 13471

Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.
Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Suppliers

Company
Product
Description
Supplier Links
High CapacityTub Carts - 13471 - U.S. Plastic Corporation
Lima, OH, USA
High CapacityTub Carts
13471
High CapacityTub Carts 13471
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 13471
Product Name High CapacityTub Carts
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details